Anatech Electronics, Inc. 2355 MHz / 2310 MHz Connectorized Ceramic Duplexer AM2355-2310D1176-C

Description
2355 MHz / 2310 MHz Connectorized Ceramic Duplexer
Request a Quote
Description
2355 MHz / 2310 MHz Connectorized Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2355 MHz / 2310 MHz Connectorized Ceramic Duplexer - AM2355-2310D1176-C - Anatech Electronics, Inc.
Garfield, NJ, United States
2355 MHz / 2310 MHz Connectorized Ceramic Duplexer
AM2355-2310D1176-C
2355 MHz / 2310 MHz Connectorized Ceramic Duplexer AM2355-2310D1176-C
2355 MHz / 2310 MHz Connectorized Ceramic Duplexer

2355 MHz / 2310 MHz Connectorized Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM2355-2310D1176-C
Product Name 2355 MHz / 2310 MHz Connectorized Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2700 MHz / 5400 MHz / 8100 MHz Triplexer - AD2700-5400-8100TR316 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
697-708 MHz / 717-728 MHz Cavity Duplexer - AD722-702D456 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
14.4 to 14.83 GHz/15.15 to 15.35 GHz KU Band Duplexer for Satcom Applications - AE14615-15250DB5343 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss -2.5 dB
Return Loss -14 dB
View Details
704-715 MHz / 734-745 MHz Cavity Duplexer - AD710-740D421 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details