Anatech Electronics, Inc. 1920-1980 MHz, 2110 -2170 MHz LTE Frequency Band 1 Ceramic Duplexer AM2100D121

Description
1920-1980 MHz, 2110 -2170 MHz LTE Frequency Band 1 Ceramic Duplexer
Request a Quote
Description
1920-1980 MHz, 2110 -2170 MHz LTE Frequency Band 1 Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1920-1980 MHz, 2110 -2170 MHz LTE Frequency Band 1 Ceramic Duplexer - AM2100D121 - Anatech Electronics, Inc.
Garfield, NJ, United States
1920-1980 MHz, 2110 -2170 MHz LTE Frequency Band 1 Ceramic Duplexer
AM2100D121
1920-1980 MHz, 2110 -2170 MHz LTE Frequency Band 1 Ceramic Duplexer AM2100D121
1920-1980 MHz, 2110 -2170 MHz LTE Frequency Band 1 Ceramic Duplexer

1920-1980 MHz, 2110 -2170 MHz LTE Frequency Band 1 Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM2100D121
Product Name 1920-1980 MHz, 2110 -2170 MHz LTE Frequency Band 1 Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

600-2315 MHz/2350-3500 MHz Cavity Diplexer - AE1457-2925DP5480 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.5 dB
View Details
L-Band/ C-Band / S-Band Triplexer - AE1600-2262-4698TR1276 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
View Details
2096.7-2098.7 MHz / 2270.9-2280.9 MHz Cavity Duplexer - AE2097-2275D480 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
1920-1980 MHz / 2110-2170 MHz Cavity Duplexer - AE1950-2140DB2110 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details