Anatech Electronics, Inc. 2100 MHz Ceramic Bandpass Filter AM2100B1122

Description
2100 MHz Ceramic Bandpass Filter
Request a Quote
Description
2100 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2100 MHz Ceramic Bandpass Filter - AM2100B1122 - Anatech Electronics, Inc.
Garfield, NJ, United States
2100 MHz Ceramic Bandpass Filter
AM2100B1122
2100 MHz Ceramic Bandpass Filter AM2100B1122
2100 MHz Ceramic Bandpass Filter

2100 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2100B1122
Product Name 2100 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.495-2.690 GHz Cavity Bandpass - AB2592B763 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details
5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details