Anatech Electronics, Inc. 1980 MHz LTE Frequency Band 1 Connectorized Ceramic Band Pass Filter AM1980B1343

Description
1980 MHz LTE Frequency Band 1 Connectorized Ceramic Band Pass Filter
Request a Quote
Description
1980 MHz LTE Frequency Band 1 Connectorized Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1980 MHz LTE Frequency Band 1 Connectorized Ceramic Band Pass Filter - AM1980B1343 - Anatech Electronics, Inc.
Garfield, NJ, United States
1980 MHz LTE Frequency Band 1 Connectorized Ceramic Band Pass Filter
AM1980B1343
1980 MHz LTE Frequency Band 1 Connectorized Ceramic Band Pass Filter AM1980B1343
1980 MHz LTE Frequency Band 1 Connectorized Ceramic Band Pass Filter

1980 MHz LTE Frequency Band 1 Connectorized Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1980B1343
Product Name 1980 MHz LTE Frequency Band 1 Connectorized Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1980 MHz
Bandwidth 390000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2.495-2.690 GHz Cavity Bandpass with N-F Connectors - AB2592B763-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B542 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2458B631 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details