Anatech Electronics, Inc. 1962.5 MHz US-PCS, RF-Rx Saw Filter AM1962S396

Description
1962.5 MHz US-PCS, RF-Rx Saw Filter
Request a Quote
Description
1962.5 MHz US-PCS, RF-Rx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1962.5 MHz US-PCS, RF-Rx Saw Filter - AM1962S396 - Anatech Electronics, Inc.
Garfield, NJ, United States
1962.5 MHz US-PCS, RF-Rx Saw Filter
AM1962S396
1962.5 MHz US-PCS, RF-Rx Saw Filter AM1962S396
1962.5 MHz US-PCS, RF-Rx Saw Filter

1962.5 MHz US-PCS, RF-Rx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1962S396
Product Name 1962.5 MHz US-PCS, RF-Rx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1962 MHz
Bandwidth 65000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2073.5 MHz Cavity Band Pass Filter - AB2073B701 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details