Anatech Electronics, Inc. 1960 MHz RF Saw Band Pass Filter AM1960S1092

Description
1960 MHz RF Saw Band Pass Filter
Request a Quote
Description
1960 MHz RF Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1960 MHz RF Saw Band Pass Filter - AM1960S1092 - Anatech Electronics, Inc.
Garfield, NJ, United States
1960 MHz RF Saw Band Pass Filter
AM1960S1092
1960 MHz RF Saw Band Pass Filter AM1960S1092
1960 MHz RF Saw Band Pass Filter

1960 MHz RF Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1960S1092
Product Name 1960 MHz RF Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1960 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details