Anatech Electronics, Inc. 1960 MHz Ceramic Band Pass Filter AM1960B1424

Description
1960 MHz Ceramic Band Pass Filter
Request a Quote
Description
1960 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1960 MHz Ceramic Band Pass Filter - AM1960B1424 - Anatech Electronics, Inc.
Garfield, NJ, United States
1960 MHz Ceramic Band Pass Filter
AM1960B1424
1960 MHz Ceramic Band Pass Filter AM1960B1424
1960 MHz Ceramic Band Pass Filter

1960 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1960B1424
Product Name 1960 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1960 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details