Anatech Electronics, Inc. 1880 / 1960 MHz Ceramic Duplexer AM1900D735

Description
1880 / 1960 MHz Ceramic Duplexer
Request a Quote
Description
1880 / 1960 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1880 / 1960 MHz Ceramic Duplexer - AM1900D735 - Anatech Electronics, Inc.
Garfield, NJ, United States
1880 / 1960 MHz Ceramic Duplexer
AM1900D735
1880 / 1960 MHz Ceramic Duplexer AM1900D735
1880 / 1960 MHz Ceramic Duplexer

1880 / 1960 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1900D735
Product Name 1880 / 1960 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

68.02-69.96 MHz / 72.44-74.34 MHz LC Duplexer - AE69-73DB5518 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 4 dB
Return Loss 15 dB
View Details
900 MHz / 1800 MHz / 2600 MHz Triplexer - AD900-1800-2700TR296 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3500 dB
View Details
2025-2120MHz / 2200-2230MHz / 1750-1850MHz MHz Triplexer - AD1800-2072-2250TR293 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.8000 dB
View Details
1710-1755 MHz / 2110-2155 MHz Cavity Duplexer - AE1732-2132DB5429 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.8 dB
Return Loss 15 dB
View Details