Anatech Electronics, Inc. RF Multiplexers AM1900D325

Description
RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 3-SMD Module
Description
RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 3-SMD Module
Datasheet
Datasheet Summary
Powered by GS/AI

The AM1900D325 is a ceramic duplexer designed for RF applications, operating within two frequency bands: 1920-1980 MHz and 2110-2170 MHz. Each band features a bandwidth of 60 MHz, with a minimum passband return loss of 10.5 dB. The insertion loss is specified at a maximum of 1.5 dB for Band 1 and 2.0 dB for Band 2, while passband ripple is limited to 0.5 dB and 0.6 dB respectively. The device offers isolation of at least 51 dB for Band 1 and 46 dB for Band 2, with a maximum power handling capability of 2 W. The duplexer has a 50 Ohm input/output impedance and is suitable for surface mount technology (SMT) with dimensions of 9.93 x 5.45 x 1.90 mm. It operates effectively in a temperature range from -40 to +70 degrees Celsius and can be stored at temperatures between -50 to +90 degrees Celsius. Additionally, the product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The AM1900D325 is a ceramic duplexer designed for RF applications, operating within two frequency bands: 1920-1980 MHz and 2110-2170 MHz. Each band features a bandwidth of 60 MHz, with a minimum passband return loss of 10.5 dB. The insertion loss is specified at a maximum of 1.5 dB for Band 1 and 2.0 dB for Band 2, while passband ripple is limited to 0.5 dB and 0.6 dB respectively. The device offers isolation of at least 51 dB for Band 1 and 46 dB for Band 2, with a maximum power handling capability of 2 W. The duplexer has a 50 Ohm input/output impedance and is suitable for surface mount technology (SMT) with dimensions of 9.93 x 5.45 x 1.90 mm. It operates effectively in a temperature range from -40 to +70 degrees Celsius and can be stored at temperatures between -50 to +90 degrees Celsius. Additionally, the product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - AM1900D325 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
AM1900D325
RF Multiplexers AM1900D325
RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 3-SMD Module

RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 3-SMD Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number AM1900D325
Product Name RF Multiplexers
Package Type 3-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC251/VFA-R - Rochester Electronics
Specs
Package Type CFP16
Logic Family CMOS
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT154D,653 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 24-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers