Anatech Electronics, Inc. 1880 MHz Ceramic Band Pass Filter AM1880B1423

Description
1880 MHz Ceramic Band Pass Filter
Request a Quote
Description
1880 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1880 MHz Ceramic Band Pass Filter - AM1880B1423 - Anatech Electronics, Inc.
Garfield, NJ, United States
1880 MHz Ceramic Band Pass Filter
AM1880B1423
1880 MHz Ceramic Band Pass Filter AM1880B1423
1880 MHz Ceramic Band Pass Filter

1880 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1880B1423
Product Name 1880 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1880 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
5650-5835 MHz Cavity Band Pass Filter - AB5742B1170 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5742 MHz
Bandwidth 185000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1105 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 34000 kHz
View Details