Anatech Electronics, Inc. 1880 MHz / 1960 MHz Saw Duplexer AM1880-1960SD380

Description
1880 MHz / 1960 MHz Saw Duplexer
Request a Quote
Description
1880 MHz / 1960 MHz Saw Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1880 MHz / 1960 MHz Saw Duplexer - AM1880-1960SD380 - Anatech Electronics, Inc.
Garfield, NJ, United States
1880 MHz / 1960 MHz Saw Duplexer
AM1880-1960SD380
1880 MHz / 1960 MHz Saw Duplexer AM1880-1960SD380
1880 MHz / 1960 MHz Saw Duplexer

1880 MHz / 1960 MHz Saw Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1880-1960SD380
Product Name 1880 MHz / 1960 MHz Saw Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1025-1035MHz / 1085-1095MHz Dual Duplexer - AD1030-1090D418 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Return Loss 18 dB
View Details
1805-1880 MHz LTE Frequency Band 3 Ceramic Duplexer - AD1747-1842D335-N - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 14 dB
View Details
2442.5 / 2557.5 MHz Cavity Duplexer - AD2442-2557D470 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
663-915 MHz / 1326-2745 MHz / 3420-6075 MHz Triplexer - AE789-2035-4747TR1288 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 1 dB
View Details