Anatech Electronics, Inc. 1880 MHz, 1960 MHz Ceramic Duplexer AM1880-1960D1005

Description
1850 - 1910 MHz, 1930 - 1990 MHz Ceramic Duplexer for PCS applications
Request a Quote
Description
1850 - 1910 MHz, 1930 - 1990 MHz Ceramic Duplexer for PCS applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1880 MHz, 1960 MHz Ceramic Duplexer - AM1880-1960D1005 - Anatech Electronics, Inc.
Garfield, NJ, United States
1880 MHz, 1960 MHz Ceramic Duplexer
AM1880-1960D1005
1880 MHz, 1960 MHz Ceramic Duplexer AM1880-1960D1005
1850 - 1910 MHz, 1930 - 1990 MHz Ceramic Duplexer for PCS applications

1850 - 1910 MHz, 1930 - 1990 MHz Ceramic Duplexer for PCS applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1880-1960D1005
Product Name 1880 MHz, 1960 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

L1 / L2 GPS Duplexer/Combiner - AD1227-1575C102 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
2900 MHz / 5800 MHz / 8700 MHz Triplexer - AD2900-5800-8700TR317 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
300-320 MHz / 360-380 MHz Cavity Duplexer - AE310-370DB5501 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
2401-2423 MHz / 2451-2473 MHz Cavity Duplexer - AD2412-2462D246 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 15 dB
View Details