Anatech Electronics, Inc. 185 MHz SAW Band Pass Filter AM185S839

Description
185 MHz SAW Band Pass Filter
Request a Quote
Description
185 MHz SAW Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
185 MHz SAW Band Pass Filter - AM185S839 - Anatech Electronics, Inc.
Garfield, NJ, United States
185 MHz SAW Band Pass Filter
AM185S839
185 MHz SAW Band Pass Filter AM185S839
185 MHz SAW Band Pass Filter

185 MHz SAW Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM185S839
Product Name 185 MHz SAW Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 185 MHz
Bandwidth 34700 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2042B1112 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
1747 MHz Cavity Band Pass Filter with N-type Connectors - AB1747B850-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1105 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 34000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter with SMA-F connectors - AB2072B1327-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details