Anatech Electronics, Inc. 1900 MHz Ceramic Duplexer AM1795-2045D991

Description
1900 MHz Ceramic Duplexers/Diplexer for DCS, WCDMA applications
Request a Quote
Description
1900 MHz Ceramic Duplexers/Diplexer for DCS, WCDMA applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1900 MHz Ceramic Duplexer - AM1795-2045D991 - Anatech Electronics, Inc.
Garfield, NJ, United States
1900 MHz Ceramic Duplexer
AM1795-2045D991
1900 MHz Ceramic Duplexer AM1795-2045D991
1900 MHz Ceramic Duplexers/Diplexer for DCS, WCDMA applications

1900 MHz Ceramic Duplexers/Diplexer for DCS, WCDMA applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1795-2045D991
Product Name 1900 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

450 MHz, Block F/K, Duplexer - AD491-481D331 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
450 MHz, Block C/H/I, Duplexer - AD462-452D328 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
400 - 6000 MHz Multiplexer - AE450-900-1385-2350-5450MP1037 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors Type N; N-Type (F)
View Details
DC-88 MHz/ 116-150 MHz / 225-400 MHz Triplexer - AE44-133-312TR1277 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 1 dB
View Details