Anatech Electronics, Inc. 1780 MHz / 2350 MHz / 4670 MHz Ceramic Triplexer AM1780-2350-4670TR289

Description
1780 MHz / 2350 MHz / 4670 MHz Ceramic Triplexer
Request a Quote
Description
1780 MHz / 2350 MHz / 4670 MHz Ceramic Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1780 MHz / 2350 MHz / 4670 MHz Ceramic Triplexer - AM1780-2350-4670TR289 - Anatech Electronics, Inc.
Garfield, NJ, United States
1780 MHz / 2350 MHz / 4670 MHz Ceramic Triplexer
AM1780-2350-4670TR289
1780 MHz / 2350 MHz / 4670 MHz Ceramic Triplexer AM1780-2350-4670TR289
1780 MHz / 2350 MHz / 4670 MHz Ceramic Triplexer

1780 MHz / 2350 MHz / 4670 MHz Ceramic Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1780-2350-4670TR289
Product Name 1780 MHz / 2350 MHz / 4670 MHz Ceramic Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

4700 MHz / 5550 MHz Cavity Duplexer - AD4700-5550D429 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
300-320 MHz / 360-380 MHz Cavity Duplexer - AE310-370DB5501 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
2500-2596 MHz, 2644-2686 MHz Cavity Duplexer - AD2548-2665D259 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
DC-6450 / 7150-14000 MHz Diplexer - AE6450-7150DB5453 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 10.88 dB
View Details