Anatech Electronics, Inc. 1767.4 - 1862.4 MHz Ceramic Duplexer AM1767-1862D1013

Description
1767.4 - 1862.4 MHz Ceramic Duplexer
Request a Quote
Description
1767.4 - 1862.4 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1767.4 - 1862.4 MHz Ceramic Duplexer - AM1767-1862D1013 - Anatech Electronics, Inc.
Garfield, NJ, United States
1767.4 - 1862.4 MHz Ceramic Duplexer
AM1767-1862D1013
1767.4 - 1862.4 MHz Ceramic Duplexer AM1767-1862D1013
1767.4 - 1862.4 MHz Ceramic Duplexer

1767.4 - 1862.4 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1767-1862D1013
Product Name 1767.4 - 1862.4 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

486-487 MHz / 483-484 MHz Cavity Duplexer for Outdoor - AE486-483DB5522 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 to 3.5 dB
Return Loss 20 dB
View Details
DC-6450 / 7150-14000 MHz Diplexer - AE6450-7150DB5453 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 10.88 dB
View Details
5725-5765 MHz / 5785-5825 MHz Cavity Duplexer - AD5745-5805D357 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.7 dB
Return Loss 15 dB
View Details
1870-1885 MHz / 1950-1965 MHz Cavity Duplexer - :AE1877-1957DB2037 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details