Anatech Electronics, Inc. 1747.5 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors AM1747B1664-C

Description
1747.5 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors
Request a Quote
Description
1747.5 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1747.5 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors - AM1747B1664-C - Anatech Electronics, Inc.
Garfield, NJ, United States
1747.5 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors
AM1747B1664-C
1747.5 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors AM1747B1664-C
1747.5 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors

1747.5 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1747B1664-C
Product Name 1747.5 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1748 MHz
Bandwidth 37500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details
19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details