Anatech Electronics, Inc. 1747.5 / 1842.5 MHz Ceramic Duplexer AM1747-1842D1173

Description
1747.5 / 1842.5 MHz Ceramic Duplexer
Request a Quote
Description
1747.5 / 1842.5 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1747.5 / 1842.5 MHz Ceramic Duplexer - AM1747-1842D1173 - Anatech Electronics, Inc.
Garfield, NJ, United States
1747.5 / 1842.5 MHz Ceramic Duplexer
AM1747-1842D1173
1747.5 / 1842.5 MHz Ceramic Duplexer AM1747-1842D1173
1747.5 / 1842.5 MHz Ceramic Duplexer

1747.5 / 1842.5 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1747-1842D1173
Product Name 1747.5 / 1842.5 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2300 MHz / 4600 MHz / 6900 MHz Triplexer - AD2300-4600-6900TR314 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details
697-708 MHz / 717-728 MHz Cavity Duplexer - AD722-702D456 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
GSM900-UMTS Band Duplexer/Combiner - AD892-1940C116 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.3000 dB
Return Loss 18 dB
View Details
7050-8550 MHz / 10700-12750 MHz /14000-15500 MHz Triplexer - AE7800-11725-14750TR1284 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss -1 dB
View Details