Anatech Electronics, Inc. 1747.5 / 1842.5 MHz Ceramic Duplexer AM1747-1842D1172

Description
1747.5 / 1842.5 MHz Ceramic Duplexer
Request a Quote
Description
1747.5 / 1842.5 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1747.5 / 1842.5 MHz Ceramic Duplexer - AM1747-1842D1172 - Anatech Electronics, Inc.
Garfield, NJ, United States
1747.5 / 1842.5 MHz Ceramic Duplexer
AM1747-1842D1172
1747.5 / 1842.5 MHz Ceramic Duplexer AM1747-1842D1172
1747.5 / 1842.5 MHz Ceramic Duplexer

1747.5 / 1842.5 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1747-1842D1172
Product Name 1747.5 / 1842.5 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

400 - 6000 MHz Multiplexer - AE450-900-1385-2350-5450MP1037 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors Type N; N-Type (F)
View Details
2025-2125 MHz / 2200-2300 MHz Cavity Duplexer - AE2075-2250DB5535 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
Return Loss 17 dB
View Details
2072.5 MHz / 2300 MHz / 1800 MHz Triplexer - AE2072-2300-1800TR1299 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.8000 dB
View Details
4460-4700 MHz Cavity Diplexer - AD4460-4700D257 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details