Anatech Electronics, Inc. 1747.5 MHz / 1842.5 MHz Ceramic Duplexer AM1747-1842D1091

Description
1747.5 MHz / 1842.5 MHz Ceramic Duplexer
Request a Quote
Description
1747.5 MHz / 1842.5 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1747.5 MHz / 1842.5 MHz Ceramic Duplexer - AM1747-1842D1091 - Anatech Electronics, Inc.
Garfield, NJ, United States
1747.5 MHz / 1842.5 MHz Ceramic Duplexer
AM1747-1842D1091
1747.5 MHz / 1842.5 MHz Ceramic Duplexer AM1747-1842D1091
1747.5 MHz / 1842.5 MHz Ceramic Duplexer

1747.5 MHz / 1842.5 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1747-1842D1091
Product Name 1747.5 MHz / 1842.5 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1910 MHz / 1930-1990 MHz LTE Frequency Band 2 Cavity Duplexer - AD1880-1960D274 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.6000 dB
Return Loss 18 dB
View Details
217.5 MHz / 221 MHz Cavity Duplexer - AE217-221DB5400 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
1430 MHz / 1800 MHz / 2075 MHz Triplexer - AE1430-1800-2075TR1280 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
S-band Cavity Diplexer (Not painted) - AE2250-2072DB5481-NP - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 10 dB
View Details