Anatech Electronics, Inc. Filters - Ceramic Filters AM1669B997-C

Description
Win Source Part Number: 1166666-AM1669B997-C Category: Filters>Ceramic Filters Package: Tape & Box (TB) Standard Package: 1 Mounting: SMD (SMT) Impedance: 50Ohm Frequency: 1.669GHz Center Insertion Loss: 1.6dB Filter Type: Band Pass Height (Max): 0.154" (3.90mm) Bandwidth: 60 MHz Package / Case: 7-SMD Module Dimension: 0.394" L x 0.276" W (10.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0000 Mfr: Anatech Electronics Inc. Other Names: 3078-AM1669B997-CTB
Request a Quote Datasheet
Description
Win Source Part Number: 1166666-AM1669B997-C Category: Filters>Ceramic Filters Package: Tape & Box (TB) Standard Package: 1 Mounting: SMD (SMT) Impedance: 50Ohm Frequency: 1.669GHz Center Insertion Loss: 1.6dB Filter Type: Band Pass Height (Max): 0.154" (3.90mm) Bandwidth: 60 MHz Package / Case: 7-SMD Module Dimension: 0.394" L x 0.276" W (10.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0000 Mfr: Anatech Electronics Inc. Other Names: 3078-AM1669B997-CTB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ceramic Filters - 1166666-AM1669B997-C - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ceramic Filters
1166666-AM1669B997-C
Filters - Ceramic Filters 1166666-AM1669B997-C
Win Source Part Number: 1166666-AM1669B997-C Category: Filters>Ceramic Filters Package: Tape & Box (TB) Standard Package: 1 Mounting: SMD (SMT) Impedance: 50Ohm Frequency: 1.669GHz Center Insertion Loss: 1.6dB Filter Type: Band Pass Height (Max): 0.154" (3.90mm) Bandwidth: 60 MHz Package / Case: 7-SMD Module Dimension: 0.394" L x 0.276" W (10.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0000 Mfr: Anatech Electronics Inc. Other Names: 3078-AM1669B997-CTB

Win Source Part Number: 1166666-AM1669B997-C
Category: Filters>Ceramic Filters
Package: Tape & Box (TB)
Standard Package: 1
Mounting: SMD (SMT)
Impedance: 50Ohm
Frequency: 1.669GHz Center
Insertion Loss: 1.6dB
Filter Type: Band Pass
Height (Max): 0.154" (3.90mm)
Bandwidth: 60 MHz
Package / Case: 7-SMD Module
Dimension: 0.394" L x 0.276" W (10.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0000
Mfr: Anatech Electronics Inc.
Other Names: 3078-AM1669B997-CTB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1166666-AM1669B997-C
Product Name Filters - Ceramic Filters
Unlock Full Specs
to access all available technical data