Anatech Electronics, Inc. 1643 MHz Balanced RF Saw Filter AM1643S1078

Description
1643 MHz Balanced RF Saw Filter
Request a Quote
Description
1643 MHz Balanced RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1643 MHz Balanced RF Saw Filter - AM1643S1078 - Anatech Electronics, Inc.
Garfield, NJ, United States
1643 MHz Balanced RF Saw Filter
AM1643S1078
1643 MHz Balanced RF Saw Filter AM1643S1078
1643 MHz Balanced RF Saw Filter

1643 MHz Balanced RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1643S1078
Product Name 1643 MHz Balanced RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1644 MHz
Bandwidth 34000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details
1507.5 MHz Cavity Band Pass Filter - AB1507B1308 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1508 MHz
Bandwidth 18000 kHz
View Details