Anatech Electronics, Inc. 164.8125 MHz Crystal Band Pass Filter AM164.8125CR338

Description
164.8125 MHz Crystal Band Pass Filter
Request a Quote
Description
164.8125 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
164.8125 MHz Crystal Band Pass Filter - AM164.8125CR338 - Anatech Electronics, Inc.
Garfield, NJ, United States
164.8125 MHz Crystal Band Pass Filter
AM164.8125CR338
164.8125 MHz Crystal Band Pass Filter AM164.8125CR338
164.8125 MHz Crystal Band Pass Filter

164.8125 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM164.8125CR338
Product Name 164.8125 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 165 MHz
Bandwidth 3.15 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2475B1134 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1328 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details