Anatech Electronics, Inc. 164.6125 MHz Crystal Band Pass Filter AM164.6125CR337

Description
164.6125 MHz Crystal Band Pass Filter
Request a Quote
Description
164.6125 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
164.6125 MHz Crystal Band Pass Filter - AM164.6125CR337 - Anatech Electronics, Inc.
Garfield, NJ, United States
164.6125 MHz Crystal Band Pass Filter
AM164.6125CR337
164.6125 MHz Crystal Band Pass Filter AM164.6125CR337
164.6125 MHz Crystal Band Pass Filter

164.6125 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM164.6125CR337
Product Name 164.6125 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 165 MHz
Bandwidth 3.15 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1600-2500 MHz Cavity Band Pass Filter - AB2050B1211 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 900000 kHz
View Details
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details