Anatech Electronics, Inc. Low-Loss 160MHz IF SAW Filter AM160S719

Description
Low-Loss 160MHz IF SAW Filter
Request a Quote
Description
Low-Loss 160MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Loss 160MHz IF SAW Filter - AM160S719 - Anatech Electronics, Inc.
Garfield, NJ, United States
Low-Loss 160MHz IF SAW Filter
AM160S719
Low-Loss 160MHz IF SAW Filter AM160S719
Low-Loss 160MHz IF SAW Filter

Low-Loss 160MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM160S719
Product Name Low-Loss 160MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 160 MHz
Bandwidth 9500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B480 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
View Details