Anatech Electronics, Inc. 1590 MHz SAW Band Pass Filter AM1590S1055

Description
1590 MHz SAW Band Pass Filter
Request a Quote
Description
1590 MHz SAW Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1590 MHz SAW Band Pass Filter - AM1590S1055 - Anatech Electronics, Inc.
Garfield, NJ, United States
1590 MHz SAW Band Pass Filter
AM1590S1055
1590 MHz SAW Band Pass Filter AM1590S1055
1590 MHz SAW Band Pass Filter

1590 MHz SAW Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1590S1055
Product Name 1590 MHz SAW Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1590 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2475B632 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details