Anatech Electronics, Inc. 1230 MHz / 1585 MHz Ceramic Duplexer AM1585-1230D1134

Description
1230 MHz / 1585 MHz Ceramic Duplexer
Request a Quote
Description
1230 MHz / 1585 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1230 MHz / 1585 MHz Ceramic Duplexer - AM1585-1230D1134 - Anatech Electronics, Inc.
Garfield, NJ, United States
1230 MHz / 1585 MHz Ceramic Duplexer
AM1585-1230D1134
1230 MHz / 1585 MHz Ceramic Duplexer AM1585-1230D1134
1230 MHz / 1585 MHz Ceramic Duplexer

1230 MHz / 1585 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1585-1230D1134
Product Name 1230 MHz / 1585 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1895-1910 MHz / 1975-1990 MHz Cavity Duplexer - AE1902-1982DB2005 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
DC-88 MHz/ 116-150 MHz / 225-400 MHz Triplexer - AE44-133-312TR1277 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 1 dB
View Details
820.5 MHz / 865.5 MHz Cavity Duplexer - AD820-865D440 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
0-28 MHz / 32-500 MHz Cavity Diplexer - AE14-266DB5167 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 10 dB
View Details