Anatech Electronics, Inc. 1575.42 MHz GPS, RF Saw Band Pass Filter AM1575S1110

Description
1575.42 MHz GPS, RF Saw Band Pass Filter
Request a Quote
Description
1575.42 MHz GPS, RF Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575.42 MHz GPS, RF Saw Band Pass Filter - AM1575S1110 - Anatech Electronics, Inc.
Garfield, NJ, United States
1575.42 MHz GPS, RF Saw Band Pass Filter
AM1575S1110
1575.42 MHz GPS, RF Saw Band Pass Filter AM1575S1110
1575.42 MHz GPS, RF Saw Band Pass Filter

1575.42 MHz GPS, RF Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1575S1110
Product Name 1575.42 MHz GPS, RF Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1575 MHz
Bandwidth 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details