Anatech Electronics, Inc. 1575.42 MHz / 1621.25 MHz Connectorized Ceramic Duplexer AM1575-1621D1177-C

Description
1575.42 MHz / 1621.25 MHz Connectorized Ceramic Duplexer
Request a Quote
Description
1575.42 MHz / 1621.25 MHz Connectorized Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575.42 MHz / 1621.25 MHz Connectorized Ceramic Duplexer - AM1575-1621D1177-C - Anatech Electronics, Inc.
Garfield, NJ, United States
1575.42 MHz / 1621.25 MHz Connectorized Ceramic Duplexer
AM1575-1621D1177-C
1575.42 MHz / 1621.25 MHz Connectorized Ceramic Duplexer AM1575-1621D1177-C
1575.42 MHz / 1621.25 MHz Connectorized Ceramic Duplexer

1575.42 MHz / 1621.25 MHz Connectorized Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1575-1621D1177-C
Product Name 1575.42 MHz / 1621.25 MHz Connectorized Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz / 7000 MHz / 10500 MHz Triplexer - AD3500-7000-10500TR320 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
500-783 MHz / 783-1220 MHz / 1220-1909 MHz / 1909-3000 MHz Hi Band Quadplexer - AE783-1001-1564-1909QP8360 - Anatech Electronics, Inc.
Specs
Device Type Quadplexer
Package Type Connectorized; SMA(F)
Connectors SMA; SMA(F)
View Details
15550-16000 MHz / 16500-16900 MHz Cavity Duplexer - AE15775-16700DB5533 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 14 dB
View Details
1965-1980 MHz / 2155-2170 MHz Cavity Duplexer - AE1972-2162DB2000D - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.7000 dB
Return Loss 18 dB
View Details