Anatech Electronics, Inc. 154.95 MHz Crystal Filter AM154.95CR279

Description
154.95 MHz Crystal Filter
Request a Quote
Description
154.95 MHz Crystal Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
154.95 MHz Crystal Filter - AM154.95CR279 - Anatech Electronics, Inc.
Garfield, NJ, United States
154.95 MHz Crystal Filter
AM154.95CR279
154.95 MHz Crystal Filter AM154.95CR279
154.95 MHz Crystal Filter

154.95 MHz Crystal Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM154.95CR279
Product Name 154.95 MHz Crystal Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 155 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details
2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details