Anatech Electronics, Inc. 1539 / 1650.5 MHz Ceramic Duplexer AM1539-1650D1181

Description
1539 / 1650.5 MHz Ceramic Duplexer
Request a Quote
Description
1539 / 1650.5 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1539 / 1650.5 MHz Ceramic Duplexer - AM1539-1650D1181 - Anatech Electronics, Inc.
Garfield, NJ, United States
1539 / 1650.5 MHz Ceramic Duplexer
AM1539-1650D1181
1539 / 1650.5 MHz Ceramic Duplexer AM1539-1650D1181
1539 / 1650.5 MHz Ceramic Duplexer

1539 / 1650.5 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1539-1650D1181
Product Name 1539 / 1650.5 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2025-2125 MHz / 2200-2300 MHz Cavity Duplexers - AE2075-2250DB5416 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
806-824 MHz, 851-869 MHz Cavity Duplexer - AD815-860D325 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details
1857/1937MHz Single input output Duplexer - AD1857-1937D448 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
3115-3315 MHz / 3400-3600 MHz Cavity Duplexer - AE3215-3500DB5427 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.6000 dB
Return Loss 15 dB
View Details