Anatech Electronics, Inc. 1455.4 MHz Ceramic Band Pass Filter AM1455B1393

Description
1455.4 MHz Ceramic Band Pass Filter
Request a Quote
Description
1455.4 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1455.4 MHz Ceramic Band Pass Filter - AM1455B1393 - Anatech Electronics, Inc.
Garfield, NJ, United States
1455.4 MHz Ceramic Band Pass Filter
AM1455B1393
1455.4 MHz Ceramic Band Pass Filter AM1455B1393
1455.4 MHz Ceramic Band Pass Filter

1455.4 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1455B1393
Product Name 1455.4 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1455 MHz
Bandwidth 7500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1600 MHz Cavity Band Pass Filter with N-F connectors - AB1600B887-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details