Anatech Electronics, Inc. 1445 MHz Ceramic Band Pass Filter AM1445B1623

Description
1445 MHz Ceramic Band Pass Filter
Request a Quote
Description
1445 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1445 MHz Ceramic Band Pass Filter - AM1445B1623 - Anatech Electronics, Inc.
Garfield, NJ, United States
1445 MHz Ceramic Band Pass Filter
AM1445B1623
1445 MHz Ceramic Band Pass Filter AM1445B1623
1445 MHz Ceramic Band Pass Filter

1445 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1445B1623
Product Name 1445 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1445 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Band Pass Filter - AB2072B1327 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details