Anatech Electronics, Inc. 1400 MHz Ceramic Band Pass Filter AM1400B1355

Description
1400 MHz Ceramic Band Pass Filter
Request a Quote
Description
1400 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1400 MHz Ceramic Band Pass Filter - AM1400B1355 - Anatech Electronics, Inc.
Garfield, NJ, United States
1400 MHz Ceramic Band Pass Filter
AM1400B1355
1400 MHz Ceramic Band Pass Filter AM1400B1355
1400 MHz Ceramic Band Pass Filter

1400 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1400B1355
Product Name 1400 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1400 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details