Anatech Electronics, Inc. 1260 MHz Ceramic Band Pass Filter AM1260B1485

Description
1260 MHz Ceramic Band Pass Filter
Request a Quote
Description
1260 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1260 MHz Ceramic Band Pass Filter - AM1260B1485 - Anatech Electronics, Inc.
Garfield, NJ, United States
1260 MHz Ceramic Band Pass Filter
AM1260B1485
1260 MHz Ceramic Band Pass Filter AM1260B1485
1260 MHz Ceramic Band Pass Filter

1260 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1260B1485
Product Name 1260 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1260 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5650-5835 MHz Cavity Band Pass Filter - AB5742B1167 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5742 MHz
Bandwidth 185000 kHz
View Details
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details