Anatech Electronics, Inc. 1232 MHz / 1582MHz Ceramic Duplexer AM1232-1582D1197

Description
1232 MHz / 1582MHz Ceramic Duplexer
Request a Quote
Description
1232 MHz / 1582MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1232 MHz / 1582MHz Ceramic Duplexer - AM1232-1582D1197 - Anatech Electronics, Inc.
Garfield, NJ, United States
1232 MHz / 1582MHz Ceramic Duplexer
AM1232-1582D1197
1232 MHz / 1582MHz Ceramic Duplexer AM1232-1582D1197
1232 MHz / 1582MHz Ceramic Duplexer

1232 MHz / 1582MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1232-1582D1197
Product Name 1232 MHz / 1582MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

4650MHz/5100MHz Cavity Duplexer - AD4650-5100D453 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
824-849 MHz/ 869-894 MHz LTE Frequency Band 5 AMPS Duplexer - AD836-881D200-S - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.7000 dB
Return Loss 18 dB
View Details
1710-1755 MHz / 2110-2155 MHz Cavity Duplexer / Diplexer - AE1732-2132DB5429-2.2-5F - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 1.8 dB
Return Loss 15 dB
View Details
1850-1865/1930-1945MHz LTE Frequency Band 2 Combined Duplexer - AD1857-1937C124 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details