Anatech Electronics, Inc. 1228.5 / 1569.5 MHz Ceramic Duplexer AM1228-1569D1062

Description
1228.5 / 1569.5 MHz Ceramic Duplexer
Request a Quote
Description
1228.5 / 1569.5 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1228.5 / 1569.5 MHz Ceramic Duplexer - AM1228-1569D1062 - Anatech Electronics, Inc.
Garfield, NJ, United States
1228.5 / 1569.5 MHz Ceramic Duplexer
AM1228-1569D1062
1228.5 / 1569.5 MHz Ceramic Duplexer AM1228-1569D1062
1228.5 / 1569.5 MHz Ceramic Duplexer

1228.5 / 1569.5 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1228-1569D1062
Product Name 1228.5 / 1569.5 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2090 MHz / 2250 MHz Cavity Duplexer - AE2090-2250DB5545 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
454-464 MHz Cavity Duplexer - AD454-464D275-S - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details
2096.7-2098.7 MHz / 2270.9-2280.9 MHz Cavity Duplexer - AE2097-2275D480 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
1761-1842 MHz/ 2200-2300 MHz Cavity Diplexer - AE1801-2250DB5244 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details