Anatech Electronics, Inc. 1210 MHz, 1565 MHz Ceramic Duplexer AM1210-1565D996

Description
1151 - 1270 MHz, 1520 - 1610 MHz Ceramic Duplexer for L Band, S Band applications
Request a Quote
Description
1151 - 1270 MHz, 1520 - 1610 MHz Ceramic Duplexer for L Band, S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1210 MHz, 1565 MHz Ceramic Duplexer - AM1210-1565D996 - Anatech Electronics, Inc.
Garfield, NJ, United States
1210 MHz, 1565 MHz Ceramic Duplexer
AM1210-1565D996
1210 MHz, 1565 MHz Ceramic Duplexer AM1210-1565D996
1151 - 1270 MHz, 1520 - 1610 MHz Ceramic Duplexer for L Band, S Band applications

1151 - 1270 MHz, 1520 - 1610 MHz Ceramic Duplexer for L Band, S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1210-1565D996
Product Name 1210 MHz, 1565 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

3100 MHz / 6200 MHz / 9300 MHz Triplexer - AD3100-6200-9300TR318 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
1760-1785 MHz / 1855-1880 MHz Cavity Duplexer - AE1772-1867DB2018 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
1710-2205 MHz / 3420-6075 MHz Mid Band Diplexer - AE1957-4747DB5527 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
AWS/PCS Full Band Dual Duplexer - AD1710-2155/1850-1990D438 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.3000 dB
Return Loss 20 dB
View Details