Anatech Electronics, Inc. 1210 MHz, 1565 MHz Ceramic Duplexer AM1210-1565D995

Description
1150 - 1270 MHz, 1520 - 1610 MHz Ceramic Duplexer for L Band, S Band applications
Request a Quote
Description
1150 - 1270 MHz, 1520 - 1610 MHz Ceramic Duplexer for L Band, S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1210 MHz, 1565 MHz Ceramic Duplexer - AM1210-1565D995 - Anatech Electronics, Inc.
Garfield, NJ, United States
1210 MHz, 1565 MHz Ceramic Duplexer
AM1210-1565D995
1210 MHz, 1565 MHz Ceramic Duplexer AM1210-1565D995
1150 - 1270 MHz, 1520 - 1610 MHz Ceramic Duplexer for L Band, S Band applications

1150 - 1270 MHz, 1520 - 1610 MHz Ceramic Duplexer for L Band, S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1210-1565D995
Product Name 1210 MHz, 1565 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

824-960 MHz 1710-1990 MHz Cavity Duplexer - AD892-1850D227 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.3000 dB
Return Loss 15 dB
View Details
2410 / 5180 / 5740 MHz Triplexer - AD2410-5180-5740TR330 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 2 dB
View Details
4000 - 5000 - 8000 MHz Triplexer (10 dB crossover loss) - AE4000-5000-8000TR1291-10 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 2 dB
View Details
456.625-458.625 MHz / 465.775-467.775 MHz Cavity Duplexer - AE457-466DB5483 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.1 dB
Return Loss 14 dB
View Details