Anatech Electronics, Inc. 120 MHz CDMA Base Station Saw Filter AM120S549

Description
120 MHz CDMA Base Station Saw Filter
Request a Quote
Description
120 MHz CDMA Base Station Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
120 MHz CDMA Base Station Saw Filter - AM120S549 - Anatech Electronics, Inc.
Garfield, NJ, United States
120 MHz CDMA Base Station Saw Filter
AM120S549
120 MHz CDMA Base Station Saw Filter AM120S549
120 MHz CDMA Base Station Saw Filter

120 MHz CDMA Base Station Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM120S549
Product Name 120 MHz CDMA Base Station Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Band Pass Filter - AB2436B513 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
4450-5150 MHz Cavity Band Pass Filter - AB4800B1002 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4800 MHz
Bandwidth 700000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details