Anatech Electronics, Inc. 1206 MHz / 1575 MHz Ceramic Duplexer AM1206-1575D1174

Description
1206 MHz / 1575 MHz Ceramic Duplexer
Request a Quote
Description
1206 MHz / 1575 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1206 MHz / 1575 MHz Ceramic Duplexer - AM1206-1575D1174 - Anatech Electronics, Inc.
Garfield, NJ, United States
1206 MHz / 1575 MHz Ceramic Duplexer
AM1206-1575D1174
1206 MHz / 1575 MHz Ceramic Duplexer AM1206-1575D1174
1206 MHz / 1575 MHz Ceramic Duplexer

1206 MHz / 1575 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1206-1575D1174
Product Name 1206 MHz / 1575 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

4400-5000 MHz / 5250-5850 MHz Cavity Duplexer - AD4700-5550D424 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
704-716 MHz / 734-746 MHz Single In/Out Duplexer - AD710-740C115 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
3.5 GHz Cavity Duplexer - AD3437-3537D250 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1710-1785 MHz / 1805-1880 MHz Cavity Duplexer/ Diplexer - AD1747-1842D335-NF - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 1.2 dB
View Details