The AM1206-1575D1174 is a ceramic duplexer designed for RF applications, operating within the frequency ranges of 1206 MHz for reception and 1575 MHz for transmission. It features a reception bandwidth of 84 MHz and a transmission bandwidth of 40 MHz. The device has a maximum insertion loss of 1.5 dB and a ripple in bandwidth of 0.5 dB, with a minimum return loss of 14 dB. It provides significant attenuation, exceeding 30 dB in the reception band from 1555.42 to 1595.42 MHz and over 35 dB in the transmission band from 1164.45 to 1247.6 MHz. The duplexer has a 50,Ѷ input/output impedance and can handle a maximum input power of 3 W. It is designed for surface mount technology (SMT) and has compact dimensions of 20 x 11 x 4 mm. The operating temperature range is from -55 to +70°C, with a storage temperature range of -65 to +85°C. The device is also rated for shock and vibration resistance, withstanding 20 G for both conditions. Additionally, it is RoHS compliant, making it suitable for environmentally conscious designs.
RF Duplexer 1.164GHz ~ 1.248GHz / 1.555GHz ~ 1.595GHz 14-SMD Module
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | AM1206-1575D1174 |
| Product Name | RF Multiplexers |
| Package Type | 14-SMD Module |