Anatech Electronics, Inc. 115 MHz IF Saw Filter 5 MHz Bandwidth AM115S586

Description
115 MHz IF Saw Filter 5 MHz Bandwidth
Request a Quote
Description
115 MHz IF Saw Filter 5 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
115 MHz IF Saw Filter 5 MHz Bandwidth - AM115S586 - Anatech Electronics, Inc.
Garfield, NJ, United States
115 MHz IF Saw Filter 5 MHz Bandwidth
AM115S586
115 MHz IF Saw Filter 5 MHz Bandwidth AM115S586
115 MHz IF Saw Filter 5 MHz Bandwidth

115 MHz IF Saw Filter 5 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM115S586
Product Name 115 MHz IF Saw Filter 5 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 115 MHz
Bandwidth 5300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details