Anatech Electronics, Inc. 1100 MHz Ceramic Band Pass Filter AM1100B1225

Description
1100 MHz Ceramic Band Pass Filter
Request a Quote
Description
1100 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1100 MHz Ceramic Band Pass Filter - AM1100B1225 - Anatech Electronics, Inc.
Garfield, NJ, United States
1100 MHz Ceramic Band Pass Filter
AM1100B1225
1100 MHz Ceramic Band Pass Filter AM1100B1225
1100 MHz Ceramic Band Pass Filter

1100 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1100B1225
Product Name 1100 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1100 MHz
Bandwidth 16000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details
2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details