Anatech Electronics, Inc.
AM Crystal Filter
AM1044CR149
Description
AM Crystal Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
AM Crystal Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM1044CR149 |
|
Product Name
|
AM Crystal Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
1.04 MHz
|
|
Bandwidth
|
4 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2462 MHz
Bandwidth
17000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1868 MHz
Bandwidth
25000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2140 MHz
Bandwidth
59600 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5180 MHz
Bandwidth
20000 kHz
View Details