Anatech Electronics, Inc. 1030 MHz Wireless RF SAW Filter AM1030S366

Description
1030 MHz Wireless RF SAW Filter
Request a Quote
Description
1030 MHz Wireless RF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1030 MHz Wireless RF SAW Filter - AM1030S366 - Anatech Electronics, Inc.
Garfield, NJ, United States
1030 MHz Wireless RF SAW Filter
AM1030S366
1030 MHz Wireless RF SAW Filter AM1030S366
1030 MHz Wireless RF SAW Filter

1030 MHz Wireless RF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1030S366
Product Name 1030 MHz Wireless RF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1030 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details
5470-5725 MHz Cavity Band Pass Filter - AB5597B1248 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5597 MHz
Bandwidth 255000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details