Anatech Electronics, Inc. 1030 MHz Ceramic Band Pass Filter AM1030B1179

Description
1031 MHz Ceramic Band Pass Filter for TCAS and L Band applications
Request a Quote
Description
1031 MHz Ceramic Band Pass Filter for TCAS and L Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1030 MHz Ceramic Band Pass Filter - AM1030B1179 - Anatech Electronics, Inc.
Garfield, NJ, United States
1030 MHz Ceramic Band Pass Filter
AM1030B1179
1030 MHz Ceramic Band Pass Filter AM1030B1179
1031 MHz Ceramic Band Pass Filter for TCAS and L Band applications

1031 MHz Ceramic Band Pass Filter for TCAS and L Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1030B1179
Product Name 1030 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1030 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
2485 MHz Cavity Band Pass Filter - AB2485B1313 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2485 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details