Anatech Electronics, Inc.
100 MHz IF Saw Filter
AM100S578
Description
100 MHz IF Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
100 MHz IF Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM100S578 |
|
Product Name
|
100 MHz IF Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
100 MHz
|
|
Bandwidth
|
340 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4960 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2222 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1746 MHz
Bandwidth
2000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5800 MHz
Insertion Loss
3 dB
View Details