Anatech Electronics, Inc. 9920 MHz Cavity Bandpass Filter AE9920B12101

Description
9920 MHz Cavity Bandpass Filter
Request a Quote
Description
9920 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9920 MHz Cavity Bandpass Filter - AE9920B12101 - Anatech Electronics, Inc.
Garfield, NJ, United States
9920 MHz Cavity Bandpass Filter
AE9920B12101
9920 MHz Cavity Bandpass Filter AE9920B12101
9920 MHz Cavity Bandpass Filter

9920 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9920B12101
Product Name 9920 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9920 MHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

5200-5400 MHz Cavity Band Pass Filter - AB5300B926 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 200000 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass with N-F Connectors - AB2592B763-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details