Anatech Electronics, Inc. 9820 MHz Cavity Bandpass Filter AE9820B12090

Description
9820 MHz Cavity Bandpass Filter
Request a Quote
Description
9820 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9820 MHz Cavity Bandpass Filter - AE9820B12090 - Anatech Electronics, Inc.
Garfield, NJ, United States
9820 MHz Cavity Bandpass Filter
AE9820B12090
9820 MHz Cavity Bandpass Filter AE9820B12090
9820 MHz Cavity Bandpass Filter

9820 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9820B12090
Product Name 9820 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9820 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details